IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Sweden Switzerland Austria China India Ukraine Finland Russian Federation Venezuela Czech Republic Poland  More >> Country Language: English

Start > flash memory > Kingston DT100/2GB

2GB DataTraveler 100

Brand: Kingston
Product code: DT100/2GB
EAN/UPC code: 0740617118629, 740617118629
Category: flash memory 
Release date: 20 Jul 2007
Info modified on: 10 Sep 2008 17:21:56
2GB USB 2.0 Hi-Speed DataTraveler 100
DT100/2GB Kingston
44k

DataTraveler 100 was built with simplicity in mind, allowing you to focus on your data.

With the USB connector safely housed inside the sleek case and capacities up to 8GB, DataTraveler 100 gives you plenty of room to hold any important digital files.

You’ve trusted Kingston’s DataTraveler® with your most important files. Now Kingston® proudly introduces the sleek and capless DataTraveler ... More>>>

Specs
Alternatives
Options
Memory
Internal memory 2048 MB
Flash card type USB Flash Memory Stick
System requirements
Compatible operating systems -Windows Vista
-Windows XP
-Windows 2000
-Mac OS
-Linux
Energy management
USB powered
Environmental conditions
Operating temperature range (T-T) 0 - 60 °C
Storage temperature range (T-T) -20 - 85 °C
Connectivity
Interface type USB 2.0
Weight & dimensions
Dimensions W x D x H 59.7 x 22.3 x 9.5 mm
83 offers, from 3.56